Capital Lighting, Inc. P3053-20 Bathroom Fixtures-Three Lights 435872

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247148561 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247148561 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3053-20 Bathroom Fixtures-Three Lights - 435872 - Capital Lighting, Inc.
Columbus, OH, USA
P3053-20 Bathroom Fixtures-Three Lights
435872
P3053-20 Bathroom Fixtures-Three Lights 435872
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247148561 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Bath Bracket
UPC: 785247148561
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435872
Product Name P3053-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details