Capital Lighting, Inc. P3248-77 Bathroom Fixtures-Three Lights 435869

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Bracket UPC: 785247151004 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Bracket UPC: 785247151004 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3248-77 Bathroom Fixtures-Three Lights - 435869 - Capital Lighting, Inc.
Columbus, OH, USA
P3248-77 Bathroom Fixtures-Three Lights
435869
P3248-77 Bathroom Fixtures-Three Lights 435869
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Bracket UPC: 785247151004 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 9.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Product Name: Three Light Bath Bracket
UPC: 785247151004
Category: Bath & Vanity
Glass: Seeded Topaz
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435869
Product Name P3248-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details