Capital Lighting, Inc. P3249-77 Bathroom Fixtures-Four Lights 435867

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247160204 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247160204 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3249-77 Bathroom Fixtures-Four Lights - 435867 - Capital Lighting, Inc.
Columbus, OH, USA
P3249-77 Bathroom Fixtures-Four Lights
435867
P3249-77 Bathroom Fixtures-Four Lights 435867
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247160204 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.25
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Bronze
Product Name: Four Light Bath
UPC: 785247160204
Category: Bath & Vanity
Glass: Seeded Topaz
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435867
Product Name P3249-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details