Capital Lighting, Inc. P3288-20 Bathroom Fixtures-Two Lights 435866

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Extension: 8.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247151721 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Extension: 8.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247151721 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3288-20 Bathroom Fixtures-Two Lights - 435866 - Capital Lighting, Inc.
Columbus, OH, USA
P3288-20 Bathroom Fixtures-Two Lights
435866
P3288-20 Bathroom Fixtures-Two Lights 435866
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Extension: 8.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247151721 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.00
Extension: 8.12
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Bath Fixture
UPC: 785247151721
Category: Bath & Vanity
Glass: Clear Fluted
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435866
Product Name P3288-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details