Capital Lighting, Inc. P3289-20 Bathroom Fixtures-Three Lights 435863

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 785247152131 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 785247152131 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3289-20 Bathroom Fixtures-Three Lights - 435863 - Capital Lighting, Inc.
Columbus, OH, USA
P3289-20 Bathroom Fixtures-Three Lights
435863
P3289-20 Bathroom Fixtures-Three Lights 435863
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 785247152131 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Bath
UPC: 785247152131
Category: Bath & Vanity
Glass: Clear Fluted
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435863
Product Name P3289-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details