PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Product Name: One Light Close To Ceiling
UPC: 785247153022
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ccsaus
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 435853 |
| Product Name | P3833-20 Semi-Flush Mts.-Other |
| Application | Residential |