Capital Lighting, Inc. P3393-15 Flush Mounts-Bowl Style 435811

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247160501 Category: Close To Ceiling Glass: Opal Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247160501 Category: Close To Ceiling Glass: Opal Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3393-15 Flush Mounts-Bowl Style - 435811 - Capital Lighting, Inc.
Columbus, OH, USA
P3393-15 Flush Mounts-Bowl Style
435811
P3393-15 Flush Mounts-Bowl Style 435811
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247160501 Category: Close To Ceiling Glass: Opal Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Chrome
Product Name: Two Light Close To Ceiling
UPC: 785247160501
Category: Close To Ceiling
Glass: Opal
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435811
Product Name P3393-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details