Capital Lighting, Inc. P3440-77 Semi-Flush Mts.-Bowl Style 435807

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247150113 Category: Close To Ceiling Glass: Seeded Topaz Safety Rating: Ccsaus Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247150113 Category: Close To Ceiling Glass: Seeded Topaz Safety Rating: Ccsaus Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3440-77 Semi-Flush Mts.-Bowl Style - 435807 - Capital Lighting, Inc.
Columbus, OH, USA
P3440-77 Semi-Flush Mts.-Bowl Style
435807
P3440-77 Semi-Flush Mts.-Bowl Style 435807
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247150113 Category: Close To Ceiling Glass: Seeded Topaz Safety Rating: Ccsaus Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Forged Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247150113
Category: Close To Ceiling
Glass: Seeded Topaz
Safety Rating: Ccsaus
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435807
Product Name P3440-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details