Capital Lighting, Inc. P3508-09 Semi-Flush Mts.-Other 435800

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247150175 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247150175 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3508-09 Semi-Flush Mts.-Other - 435800 - Capital Lighting, Inc.
Columbus, OH, USA
P3508-09 Semi-Flush Mts.-Other
435800
P3508-09 Semi-Flush Mts.-Other 435800
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247150175 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Close To Ceiling
UPC: 785247150175
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435800
Product Name P3508-09 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details