Capital Lighting, Inc. 6508-3-95 Island/Pool Table-3 Light Bar 435774

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6508-3-95 Island/Pool Table-3 Light Bar - 435774 - Capital Lighting, Inc.
Columbus, OH, USA
6508-3-95 Island/Pool Table-3 Light Bar
435774
6508-3-95 Island/Pool Table-3 Light Bar 435774
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Island
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435774
Product Name 6508-3-95 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details