Capital Lighting, Inc. 6628-3-44 Island/Pool Table-3 Light Bar 435764

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: 3 Light Lg Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: 3 Light Lg Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6628-3-44 Island/Pool Table-3 Light Bar - 435764 - Capital Lighting, Inc.
Columbus, OH, USA
6628-3-44 Island/Pool Table-3 Light Bar
435764
6628-3-44 Island/Pool Table-3 Light Bar 435764
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: 3 Light Lg Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 16.75
Length 16.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: 3 Light Lg Island
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435764
Product Name 6628-3-44 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details