PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Mystic Silver
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Scalloped Tip
Electricity Use: 69
Light Kit: Optional
Speeds: 159/100/67 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5427
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435731 |
| Product Name | 69525-58 Fans-Ceiling Fans |