PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Finish: Walnut
Product Name: 56`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 56
Blade type: Pecan
Electricity Use: 74
Speeds: 140/103/60 RPM
Optional Control: 7-1301-0, Reversing & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5356
Airflow Efficienty: 72
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435709 |
| Product Name | 72565-24 Fans-Ceiling Fans |