PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.75
Length 12.75
Bulb
Finish: Antique Bronze
Product Name: Ceiling Fans
UPC: 785247149339
Category: Ceiling Fans
Safety Rating: Ul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435626 |
| Product Name | P2502-20 Fans-Wet Location |