Capital Lighting, Inc. P2830-09 Sconces-Single Glass 435589

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247151424 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247151424 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2830-09 Sconces-Single Glass - 435589 - Capital Lighting, Inc.
Columbus, OH, USA
P2830-09 Sconces-Single Glass
435589
P2830-09 Sconces-Single Glass 435589
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247151424 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Bracket
UPC: 785247151424
Category: Bath & Vanity
Glass: Etched Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435589
Product Name P2830-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details