Capital Lighting, Inc. P2794-20 Sconces-Single Glass 435554

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath Bracket UPC: 785247155026 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath Bracket UPC: 785247155026 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2794-20 Sconces-Single Glass - 435554 - Capital Lighting, Inc.
Columbus, OH, USA
P2794-20 Sconces-Single Glass
435554
P2794-20 Sconces-Single Glass 435554
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath Bracket UPC: 785247155026 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Bath Bracket
UPC: 785247155026
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435554
Product Name P2794-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details