Capital Lighting, Inc. P2797-09 Bathroom Fixtures-Four Lights 435552

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247162536 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247162536 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2797-09 Bathroom Fixtures-Four Lights - 435552 - Capital Lighting, Inc.
Columbus, OH, USA
P2797-09 Bathroom Fixtures-Four Lights
435552
P2797-09 Bathroom Fixtures-Four Lights 435552
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247162536 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.25
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath
UPC: 785247162536
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435552
Product Name P2797-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details