Capital Lighting, Inc. 9656AGZ Exterior -Wall Mount 435536

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 15.25 Product Name: Two Light Outdoor Fixture UPC: 783927260176 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 15.25 Product Name: Two Light Outdoor Fixture UPC: 783927260176 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9656AGZ Exterior -Wall Mount - 435536 - Capital Lighting, Inc.
Columbus, OH, USA
9656AGZ Exterior -Wall Mount
435536
9656AGZ Exterior -Wall Mount 435536
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 15.25 Product Name: Two Light Outdoor Fixture UPC: 783927260176 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 24.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Aged Bronze
Weight: 15.25
Product Name: Two Light Outdoor Fixture
UPC: 783927260176
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435536
Product Name 9656AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details