Capital Lighting, Inc. P2645-77 Fans-Light Kits 435524

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Ceiling Fan UPC: 785247149537 Category: Ceiling Fans Glass: Tea Stained Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Ceiling Fan UPC: 785247149537 Category: Ceiling Fans Glass: Tea Stained Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2645-77 Fans-Light Kits - 435524 - Capital Lighting, Inc.
Columbus, OH, USA
P2645-77 Fans-Light Kits
435524
P2645-77 Fans-Light Kits 435524
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Ceiling Fan UPC: 785247149537 Category: Ceiling Fans Glass: Tea Stained Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forged Bronze
Product Name: Three Light Ceiling Fan
UPC: 785247149537
Category: Ceiling Fans
Glass: Tea Stained
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435524
Product Name P2645-77 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details