Capital Lighting, Inc. 9979OB Exterior -Post/Pier Head 435515

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007702 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007702 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9979OB Exterior -Post/Pier Head - 435515 - Capital Lighting, Inc.
Columbus, OH, USA
9979OB Exterior -Post/Pier Head
435515
9979OB Exterior -Post/Pier Head 435515
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007702 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Brick
Product Name: One Light Outdoor Fixture
UPC: 783927007702
Category: Outdoor Post Lanterns
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435515
Product Name 9979OB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details