Capital Lighting, Inc. 9967AZ Exterior -Post/Pier Head 435510

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927262705 Category: Outdoor Post Lanterns Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927262705 Category: Outdoor Post Lanterns Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9967AZ Exterior -Post/Pier Head - 435510 - Capital Lighting, Inc.
Columbus, OH, USA
9967AZ Exterior -Post/Pier Head
435510
9967AZ Exterior -Post/Pier Head 435510
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927262705 Category: Outdoor Post Lanterns Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 10.05
Product Name: One Light Outdoor Fixture
UPC: 783927262705
Category: Outdoor Post Lanterns
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435510
Product Name 9967AZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details