Capital Lighting, Inc. P2644-30 Fans-Light Kits 435508

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 40 Finish: White Product Name: One Light Ceiling Fans UPC: 785247149506 Category: Ceiling Fans Glass: White Opal Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 40 Finish: White Product Name: One Light Ceiling Fans UPC: 785247149506 Category: Ceiling Fans Glass: White Opal Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2644-30 Fans-Light Kits - 435508 - Capital Lighting, Inc.
Columbus, OH, USA
P2644-30 Fans-Light Kits
435508
P2644-30 Fans-Light Kits 435508
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 40 Finish: White Product Name: One Light Ceiling Fans UPC: 785247149506 Category: Ceiling Fans Glass: White Opal Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.50
Bulb
Type: CFL
Qty: 2
Wattage: 40
Finish: White
Product Name: One Light Ceiling Fans
UPC: 785247149506
Category: Ceiling Fans
Glass: White Opal
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435508
Product Name P2644-30 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details