Capital Lighting, Inc. 8105-3-95 Pendants-Bowl Style 435436

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8105-3-95 Pendants-Bowl Style - 435436 - Capital Lighting, Inc.
Columbus, OH, USA
8105-3-95 Pendants-Bowl Style
435436
8105-3-95 Pendants-Bowl Style 435436
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Old World
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435436
Product Name 8105-3-95 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details