Capital Lighting, Inc. 8108-3-95 Pendants-Bowl Style 435431

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8108-3-95 Pendants-Bowl Style - 435431 - Capital Lighting, Inc.
Columbus, OH, USA
8108-3-95 Pendants-Bowl Style
435431
8108-3-95 Pendants-Bowl Style 435431
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Old World
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Frost
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435431
Product Name 8108-3-95 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details