Capital Lighting, Inc. 850-95 Mini Pendants-Rod 435416

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Beige Swirl Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Beige Swirl Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
850-95 Mini Pendants-Rod - 435416 - Capital Lighting, Inc.
Columbus, OH, USA
850-95 Mini Pendants-Rod
435416
850-95 Mini Pendants-Rod 435416
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Beige Swirl Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Beige Swirl
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435416
Product Name 850-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details