Capital Lighting, Inc. 856-65 Mini Pendants-Rod 435403

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Chiseled Blue Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Chiseled Blue Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
856-65 Mini Pendants-Rod - 435403 - Capital Lighting, Inc.
Columbus, OH, USA
856-65 Mini Pendants-Rod
435403
856-65 Mini Pendants-Rod 435403
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Chiseled Blue Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Chiseled Blue
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435403
Product Name 856-65 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details