Capital Lighting, Inc. P704-077 Lamps-Accent Lamps 435387

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 3.78 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 3.78 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric

Suppliers

Company
Product
Description
Supplier Links
P704-077 Lamps-Accent Lamps - 435387 - Capital Lighting, Inc.
Columbus, OH, USA
P704-077 Lamps-Accent Lamps
435387
P704-077 Lamps-Accent Lamps 435387
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 3.78 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 3.78
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435387
Product Name P704-077 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details