Capital Lighting, Inc. P429-084 Sconces-Pocket 435339

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: One Light Glass Wall Sconce Category: Wall Sconce Glass: Cappuccino
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: One Light Glass Wall Sconce Category: Wall Sconce Glass: Cappuccino

Suppliers

Company
Product
Description
Supplier Links
P429-084 Sconces-Pocket - 435339 - Capital Lighting, Inc.
Columbus, OH, USA
P429-084 Sconces-Pocket
435339
P429-084 Sconces-Pocket 435339
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: One Light Glass Wall Sconce Category: Wall Sconce Glass: Cappuccino

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.75
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 2.2
Product Name: One Light Glass Wall Sconce
Category: Wall Sconce
Glass: Cappuccino

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435339
Product Name P429-084 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details