Capital Lighting, Inc. P663-077 Lamps-Accent Lamps 435321

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 2.48 Product Name: One Light Table Lamp Category: Table Lamp Glass: Green Cased
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 2.48 Product Name: One Light Table Lamp Category: Table Lamp Glass: Green Cased

Suppliers

Company
Product
Description
Supplier Links
P663-077 Lamps-Accent Lamps - 435321 - Capital Lighting, Inc.
Columbus, OH, USA
P663-077 Lamps-Accent Lamps
435321
P663-077 Lamps-Accent Lamps 435321
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 2.48 Product Name: One Light Table Lamp Category: Table Lamp Glass: Green Cased

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 2.48
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Green Cased

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435321
Product Name P663-077 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details