Capital Lighting, Inc. P664-077 Lamps-Accent Lamps 435320

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 2.48 Product Name: One Light Table Lamp Category: Table Lamp Glass: Red Cased
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 2.48 Product Name: One Light Table Lamp Category: Table Lamp Glass: Red Cased

Suppliers

Company
Product
Description
Supplier Links
P664-077 Lamps-Accent Lamps - 435320 - Capital Lighting, Inc.
Columbus, OH, USA
P664-077 Lamps-Accent Lamps
435320
P664-077 Lamps-Accent Lamps 435320
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 2.48 Product Name: One Light Table Lamp Category: Table Lamp Glass: Red Cased

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 2.48
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Red Cased

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435320
Product Name P664-077 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details