Capital Lighting, Inc. P490-2-077 Lamps-Accent Lamps 435314

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Bulb Type: JDD Xenon Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.84 Product Name: One Light Table Lamp Category: Table Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Bulb Type: JDD Xenon Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.84 Product Name: One Light Table Lamp Category: Table Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P490-2-077 Lamps-Accent Lamps - 435314 - Capital Lighting, Inc.
Columbus, OH, USA
P490-2-077 Lamps-Accent Lamps
435314
P490-2-077 Lamps-Accent Lamps 435314
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Bulb Type: JDD Xenon Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.84 Product Name: One Light Table Lamp Category: Table Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.75
Bulb
Type: JDD Xenon
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 4.84
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435314
Product Name P490-2-077 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details