Capital Lighting, Inc. P652-077 Pendants-Glass Down 435308

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 5.28 Product Name: Three Light Wire Basket Pendant Category: Pendant Glass: Anodized Aluminum
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 5.28 Product Name: Three Light Wire Basket Pendant Category: Pendant Glass: Anodized Aluminum

Suppliers

Company
Product
Description
Supplier Links
P652-077 Pendants-Glass Down - 435308 - Capital Lighting, Inc.
Columbus, OH, USA
P652-077 Pendants-Glass Down
435308
P652-077 Pendants-Glass Down 435308
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 5.28 Product Name: Three Light Wire Basket Pendant Category: Pendant Glass: Anodized Aluminum

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 5.28
Product Name: Three Light Wire Basket Pendant
Category: Pendant
Glass: Anodized Aluminum

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435308
Product Name P652-077 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details