Capital Lighting, Inc. 9203AZT Exterior -Wall Mount 435288

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927268844 Category: Outdoor Wall Bracket Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927268844 Category: Outdoor Wall Bracket Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9203AZT Exterior -Wall Mount - 435288 - Capital Lighting, Inc.
Columbus, OH, USA
9203AZT Exterior -Wall Mount
435288
9203AZT Exterior -Wall Mount 435288
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927268844 Category: Outdoor Wall Bracket Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 783927268844
Category: Outdoor Wall Bracket
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435288
Product Name 9203AZT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details