Capital Lighting, Inc. 9167AZ Exterior -Wall Mount 435281

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.9 Product Name: One Light Wall Bracket UPC: 783927262675 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.9 Product Name: One Light Wall Bracket UPC: 783927262675 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9167AZ Exterior -Wall Mount - 435281 - Capital Lighting, Inc.
Columbus, OH, USA
9167AZ Exterior -Wall Mount
435281
9167AZ Exterior -Wall Mount 435281
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.9 Product Name: One Light Wall Bracket UPC: 783927262675 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 6.9
Product Name: One Light Wall Bracket
UPC: 783927262675
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435281
Product Name 9167AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details