Capital Lighting, Inc. 9167GNT Exterior -Wall Mount 435280

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Granite Weight: 6.9 Product Name: One Light Wall Bracket UPC: 783927260503 Category: Outdoor Wall Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Granite Weight: 6.9 Product Name: One Light Wall Bracket UPC: 783927260503 Category: Outdoor Wall Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9167GNT Exterior -Wall Mount - 435280 - Capital Lighting, Inc.
Columbus, OH, USA
9167GNT Exterior -Wall Mount
435280
9167GNT Exterior -Wall Mount 435280
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Granite Weight: 6.9 Product Name: One Light Wall Bracket UPC: 783927260503 Category: Outdoor Wall Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Granite
Weight: 6.9
Product Name: One Light Wall Bracket
UPC: 783927260503
Category: Outdoor Wall Bracket
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435280
Product Name 9167GNT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details