Capital Lighting, Inc. 5284NI Sconces-Single Glass 435270

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.13 Length 7.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.6 Product Name: One Light Wall Mount UPC: 783927259477 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.13 Length 7.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.6 Product Name: One Light Wall Mount UPC: 783927259477 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5284NI Sconces-Single Glass - 435270 - Capital Lighting, Inc.
Columbus, OH, USA
5284NI Sconces-Single Glass
435270
5284NI Sconces-Single Glass 435270
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.13 Length 7.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.6 Product Name: One Light Wall Mount UPC: 783927259477 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.30
Height: 7.13
Length 7.13
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 1.6
Product Name: One Light Wall Mount
UPC: 783927259477
Category: Wall Fixtures
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435270
Product Name 5284NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details