Capital Lighting, Inc. 9109BA Sconces-Single Glass 435221

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.31 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927259057 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.31 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927259057 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9109BA Sconces-Single Glass - 435221 - Capital Lighting, Inc.
Columbus, OH, USA
9109BA Sconces-Single Glass
435221
9109BA Sconces-Single Glass 435221
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.31 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927259057 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.31
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Weight: 3.8
Product Name: One Light Outdoor Fixture
UPC: 783927259057
Category: Outdoor Wall Bracket
Glass: White Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435221
Product Name 9109BA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details