Capital Lighting, Inc. 8112OZ Flush Mounts-Bowl Style 435208

Description
PRODUCT DETAILS / SPECS Bulb Finish: Olde Bronze Product Name: Flush Mount UPC: 783927260749 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Bulb Finish: Olde Bronze Product Name: Flush Mount UPC: 783927260749 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8112OZ Flush Mounts-Bowl Style - 435208 - Capital Lighting, Inc.
Columbus, OH, USA
8112OZ Flush Mounts-Bowl Style
435208
8112OZ Flush Mounts-Bowl Style 435208
PRODUCT DETAILS / SPECS Bulb Finish: Olde Bronze Product Name: Flush Mount UPC: 783927260749 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Bulb
Finish: Olde Bronze
Product Name: Flush Mount
UPC: 783927260749
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435208
Product Name 8112OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details