PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Cappuccino
Weight: 27.5
Product Name: Cappuccino fan comes with Antiqued Cherrywood Blade
UPC: 98612300984
Category: Fans
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Adaptable
Speeds: Three
Optional Control: Remote control adaptable
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435097 |
| Product Name | MD-CP Fans-Ceiling Fans |