Capital Lighting, Inc. 11066AZ Exterior -Hanging 435095

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 17.34 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927267465 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 17.34 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927267465 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
11066AZ Exterior -Hanging - 435095 - Capital Lighting, Inc.
Columbus, OH, USA
11066AZ Exterior -Hanging
435095
11066AZ Exterior -Hanging 435095
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 17.34 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927267465 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.51
Height: 17.34
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 8.6
Product Name: One Light Outdoor Fixture
UPC: 783927267465
Category: Fluorescent Outdoor Ceiling
Glass: Light Umber
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Damp
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435095
Product Name 11066AZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details