PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Antiqued Oil Rubbed Bronze
Weight: 27.5
Product Name: Antiqued Oil Rubbed Bronze fan comes with Antiqued Oil Rubbed Bronze Blade
UPC: 98612301028
Category: Fans
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Adaptable
Speeds: Three
Optional Control: Remote control adaptable
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435094 |
| Product Name | MD-AORB Fans-Ceiling Fans |