PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Cappuccino
Weight: 31.2
Product Name: 54`` Fan with Four Light Light Kit
UPC: 98612425809
Category: Fans
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Light Kit: Adaptable
Speeds: Three
Optional Control: Remote control adaptable
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435093 |
| Product Name | RD-CP Fans-Ceiling Fans |