Capital Lighting, Inc. 11067GNT Exterior -Wall Mount 435077

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.13 Extension: 5.91 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Textured Granite Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927267434 Category: Fluorescent Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.13 Extension: 5.91 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Textured Granite Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927267434 Category: Fluorescent Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11067GNT Exterior -Wall Mount - 435077 - Capital Lighting, Inc.
Columbus, OH, USA
11067GNT Exterior -Wall Mount
435077
11067GNT Exterior -Wall Mount 435077
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.13 Extension: 5.91 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Textured Granite Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927267434 Category: Fluorescent Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.13
Extension: 5.91
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Textured Granite
Weight: 4.2
Product Name: One Light Outdoor Fixture
UPC: 783927267434
Category: Fluorescent Outdoor Ceiling
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435077
Product Name 11067GNT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details