Capital Lighting, Inc. 11068AZ Exterior -Wall Mount 435074

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.3 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927267427 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.3 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927267427 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11068AZ Exterior -Wall Mount - 435074 - Capital Lighting, Inc.
Columbus, OH, USA
11068AZ Exterior -Wall Mount
435074
11068AZ Exterior -Wall Mount 435074
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.3 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927267427 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 7.3
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Architectural Bronze
Weight: 6.2
Product Name: One Light Outdoor Fixture
UPC: 783927267427
Category: Fluorescent Outdoor Ceiling
Glass: Light Umber
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435074
Product Name 11068AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details