PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 23.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 15
Finish: Carre Bronze
Weight: 44
Product Name: Six Light Ceiling Fan
UPC: 783927268127
Category: Ceiling Fans
Glass: Crme Carmel
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 78
Light Kit: Uplight Integrated/Downlight
Speeds: 3
Optional Control: Reversing and Up & Down Light CoolTouch Remote Control
Reverse Air: Yes
Airflow Efficienty: 5776
Airflow Efficienty: 74
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435064 |
| Product Name | 300007CZ Fans-Ceiling Fans |