PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 15
Finish: Berkshire Bronze
Weight: 41
Product Name: Six Light Ceiling Fan
UPC: 783927268219
Category: Ceiling Fans
Glass: Umber Etched Marble
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Electricity Use: 91
Light Kit: Integrated
Speeds: 3
Optional Control: Reversing and Up & Down Light CoolTouch Remote Control
Reverse Air: Yes
Airflow Efficienty: 6178
Airflow Efficienty: 68
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435063 |
| Product Name | 300008BKZ Fans-Ceiling Fans |