PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Natural White
Weight: 26
Product Name: 52`` Ceiling Fan
UPC: 783927268189
Category: Ceiling Fans
Glass: Stain Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 54
Light Kit: Integrated
Speeds: 3
Optional Control: Reversing and Up & Down Light CoolTouch Remote Control
Reverse Air: Yes
Airflow Efficienty: 4540
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435062 |
| Product Name | 300009SNW Fans-Ceiling Fans |