PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 29
Product Name: Three Light Ceiling Fan
UPC: 783927268141
Category: Ceiling Fans
Glass: Clear Cylinder with Satin Etched Sleeve
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 67
Light Kit: Removable
Speeds: 3
Optional Control: Reversing and Up & Down Light CoolTouch Remote Control
Reverse Air: Yes
Airflow Efficienty: 5536
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435048 |
| Product Name | 300005NI Fans-Ceiling Fans |