Capital Lighting, Inc. 2472CZ Foyer/Hall Lanterns-Glass w/Frame 435046

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 60.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Carre Bronze Weight: 78 Product Name: Nine Light Foyer Chain Hung UPC: 783927223775 Category: Foyer Chain Hung Glass: caramel Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 60.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Carre Bronze Weight: 78 Product Name: Nine Light Foyer Chain Hung UPC: 783927223775 Category: Foyer Chain Hung Glass: caramel Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
2472CZ Foyer/Hall Lanterns-Glass w/Frame - 435046 - Capital Lighting, Inc.
Columbus, OH, USA
2472CZ Foyer/Hall Lanterns-Glass w/Frame
435046
2472CZ Foyer/Hall Lanterns-Glass w/Frame 435046
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 60.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Carre Bronze Weight: 78 Product Name: Nine Light Foyer Chain Hung UPC: 783927223775 Category: Foyer Chain Hung Glass: caramel Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 60.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Carre Bronze
Weight: 78
Product Name: Nine Light Foyer Chain Hung
UPC: 783927223775
Category: Foyer Chain Hung
Glass: caramel
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435046
Product Name 2472CZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details