PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Black
Weight: 29
Product Name: Three Light Ceiling Fan
UPC: 783927268158
Category: Ceiling Fans
Glass: Sunrise Marble
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 84
Light Kit: Removable
Speeds: 3
Optional Control: Reversing and Up & Down Light CoolTouch Remote Control
Reverse Air: Yes
Airflow Efficienty: 6351
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435045 |
| Product Name | 300004DBK Fans-Ceiling Fans |